DIN EN ISO 24801-2

Recreational diving services - Requirements for the training of recreational scuba divers - Part 2: Level 2 - Autonomous diver (ISO 24801-2:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2014
Status: active
Page Count: 21
ICS Code (Management of human resources): 03.100.30
ICS Code (Other standards relating to leisure and tourism): 03.200.99
scope:

This part of ISO 24801 specifies the competencies required of a scuba diver in order to obtain a scuba diver qualification from a training organization attesting that he/she has met or exceeded scuba diver level 2 ("Autonomous diver"), and specifies evaluation criteria for these competencies.

It also specifies the conditions under which training is provided, in addition to the general requirements for recreational diving service provision in accordance with ISO 24803.

This part of ISO 24801 applies to training and evaluation in recreational scuba diving.

Document History

DIN EN ISO 24801-2
August 1, 2014
Recreational diving services - Requirements for the training of recreational scuba divers - Part 2: Level 2 - Autonomous diver (ISO 24801-2:2014)
This part of ISO 24801 specifies the competencies required of a scuba diver in order to obtain a scuba diver qualification from a training organization attesting that he/she has met or exceeded scuba...

References

Advertisement