DIN EN 15011

Cranes - Bridge and gantry cranes (includes Amendment A1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 92
ICS Code (Cranes): 53.020.20
scope:

This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position."

This European Standard specifies requirements for all significant hazards, hazardous situations and events relevant to bridge and gantry cranes when used as intended and under conditions foreseen by the manufacturer (see Clause 4).

This European Standard does not include requirements for the lifting of persons.

The specific hazards due to potentially explosive atmospheres, ionising radiation and operation in electromagnetic fields beyond the range of EN 61000-6-2 are not covered by this European Standard.

This European Standard is applicable to bridge and gantry cranes manufactured after the date of its publication as an EN.

Document History

August 1, 2022
Cranes - Bridge and gantry cranes
A description is not available for this item.
October 1, 2021
Cranes - Bridge and gantry cranes
A description is not available for this item.
October 1, 2017
Cranes - Bridge and gantry cranes; German and English version prEN 15011:2017
A description is not available for this item.
DIN EN 15011
September 1, 2014
Cranes - Bridge and gantry cranes (includes Amendment A1:2014)
This European Standard applies to bridge and gantry cranes able to travel by wheels on rails, runways or roadway surfaces, and to gantry cranes without wheels mounted in a stationary position." This...
May 1, 2011
Cranes - Bridge and gantry cranes
This European Standard applies to bridge and gantry cranes mounted in a fixed position or free to travel by wheels on rails, runways or roadway surfaces. This European Standard is not applicable to...

References

Advertisement