DIN EN ISO 6509-1

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method (ISO 6509-1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2014
Status: active
Page Count: 14
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 6509 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper alloys with a mass fraction of zinc more than 15 %.

This part of ISO 6509 describes only the test methodology and does not set out criteria for acceptability of materials for a specific application. Acceptance criteria are described in ISO 6509-2.

NOTE The method may be used outside its scope for control or research purposes.

Document History

DIN EN ISO 6509-1
September 1, 2014
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method (ISO 6509-1:2014)
This part of ISO 6509 specifies a method for the determination of dezincification depth of copper alloys with zinc exposed to fresh, saline waters or drinking water. The method is intended for copper...

References

Advertisement