NPFC - MIL-M-38510/326

MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 24 July 1984
Status: inactive
Page Count: 19
scope:

The specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, demultiplexer microcircuits. Two product assurance classes and a choice of case outline and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Dual 2-line to 4-line decoder/demultiplexer (totem pole output) 02 Dual 2-line to 4-line decoder/demultiplexer (open collector output)

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package, option A

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc. Input voltage range- - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA dc to +5.5 Vdc Storage temperature range- - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation, PD.1/ - - - - - - - - - - - 55 mW dc Output current - - - - - - - - - - - - - - - - - - - - 4 mA dc Lead temperature (soldering, 10 seconds) - - - - - - - +300°C Thermal resistance, junction to case (θJC): Cases E and F- - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, Appendix C) Case 2- - - - - - - - - - - - - - - - - - - - - - - - 60°C/W 2/ Junction temperature (TJ) 3/ - - - - - - - - - - - - - +175°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL)- - - - - 0.7 V dc Case operating temperature range (TC)- - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Low-Power Schottky TTL, Demultiplexers, Monolithic Silicon
A description is not available for this item.
April 3, 2013
Microcircuits, Digital, Low-Power Schottky TTL, Demultiplexers, Monolithic Silicon
A description is not available for this item.
July 1, 2008
Microcircuits, Digital, Low-Power Schottky TTL, Demultiplexers, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, demultiplexer microcircuits. Two product assurance classes and a choice of case outlines and lead...
August 20, 2003
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, demultiplexer microcircuits. Two product assurance classes and a choice of case outlines and lead...
July 2, 2002
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
September 6, 1996
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
May 31, 1985
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
September 28, 1984
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/326
July 24, 1984
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
The specification covers the detail requirements for monolithic silicon, low-power Schottky TTL, demultiplexer microcircuits. Two product assurance classes and a choice of case outline and lead...
September 29, 1983
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
December 31, 1981
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
March 27, 1981
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
July 12, 1979
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.
March 14, 1979
MICROCIRCUITS, DIGITAL, LOW-POWER SCHOTTKY, TTL, DEMULTIPLEXERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement