AASHTO M 111M/M 111

Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2014
Status: inactive
Page Count: 14
scope:

This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and strips.

This specification covers both unfabricated products and fabricated products, for example, assembled steel products, structural steel fabrications, large tubes already bent or welded before galvanizing, and wire work fabricated from uncoated steel wire. This specification also covers steel forgings and iron castings incorporated into pieces fabricated before galvanizing or which are too large to be centrifuged (or otherwise handled to remove excess galvanizing bath metal).

Note 1-This specification covers those products previously addressed in M 111-80, ASTM A 123-78, and ASTM A 386-78.

This specification does not apply to wire, pipe, tube, or steel sheet that is galvanized on specialized or continuous lines, or to steel less than 0.76 mm [22 gauge (0.0299 in.)] thick.

The galvanizing of hardware items that are to be centrifuged or otherwise handled to remove excess zinc (such as bolts and similar threaded fasteners; castings; and rolled, pressed, and forged items) shall be in accordance with M 232M/M 232.

Fabricated reinforcing steel bar assemblies are covered by the present specification. The galvanizing of separate reinforcing steel bars shall be in accordance with ASTM A 767/A 767M.

This specification is applicable to orders in either SI units (as M 111M) or inch-pound units (as M 111). SI units and inch-pound units are not necessarily exact equivalents. Within the text of this specification and where appropriate, inch-pound units are shown in brackets. Each system shall be used independently of the other without combining values in any way. In the case of orders in SI units, all testing and inspection shall be done using the metric equivalent of the test or inspection method as appropriate. In the case of orders in SI units, such shall be stated to the galvanizer when the order is placed.

Document History

January 1, 2023
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2019
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2015
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
AASHTO M 111M/M 111
January 1, 2014
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2011
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2009
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2004
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
This specification covers the requirements for zinc coating (galvanizing) by the hot-dip process on iron and steel products made from rolled, pressed and forged shapes, castings, plates, bars, and...
January 1, 2003
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 2002
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 1999
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 1999
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 1994
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 1994
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.
January 1, 1994
Standard Specification for Zinc (Hot-Dip Galvanized) Coatings on Iron and Steel Products
A description is not available for this item.

References

Advertisement