ISO 10766
Hydraulic fluid power - Cylinders - Housing dimensions for rectangular-section-cut bearing rings for pistons and rods
| Organization: | ISO |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard specifies the preferred range of
nominal dimensions and associated tolerances for a series of
hydraulic cylinder piston and rod housings for
rectangular-section-
- for cylinders with bores of 16 mm to 500 mm, inclusive;
- for rods with diameters of 12 mm to 450 mm, inclusive.
This International Standard does not give details of cut bearing ring design, because the manner of construction of cut bearing rings varies with each manufacturer.
The design material of cut bearing rings is determined by conditions such as the temperature, pressure and side load on the cylinder to which they are fitted.
Document History