CEN - EN ISO 2758
Paper - Determination of bursting strength
| Organization: | CEN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Paper and board): | 85.060 |
scope:
This International Standard specifies a method for measuring the bursting strength of paper submitted to increasing hydraulic pressure. It is applicable to paper having bursting strengths within the range 70 kPa to 1 400 kPa. It is not intended to be used for the components (such as fluting medium or linerboard) of a combined board, for which the method given in ISO 2759[1] is more suitable.
In the absence of any commercial agreement as to which method should be used for testing the material, materials with bursting strengths below 600 kPa should be tested according to this International Standard.
Document History