ISO 18301

Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) - Oscillating U-tube method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2014
Status: active
Page Count: 16
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the determination of the conventional mass per volume of vegetable and animal oils and fats within the range of 0,800 kg/l to 1,000 kg/l which are in a single-phase liquid state at the test temperature.

This method is not intended for use in calibrating online density meters.

Document History

ISO 18301
September 1, 2014
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) - Oscillating U-tube method
This International Standard specifies a method for the determination of the conventional mass per volume of vegetable and animal oils and fats within the range of 0,800 kg/l to 1,000 kg/l which are...

References

Advertisement