DIN EN ISO 6883

Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2017
Status: active
Page Count: 19
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This document specifies a method for the determination of the conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as fats) in order to convert volume to mass or mass to volume.

The procedure is applicable to fats only when they are in a liquid state. Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this document.

NOTE The determination of conventional mass per volume (litre weight in air) using the oscillating U-tube method can be found in ISO 18301.

Document History

DIN EN ISO 6883
May 1, 2017
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2017)
This document specifies a method for the determination of the conventional mass per volume (“litre weight in air”) of animal and vegetable fats and oils (hereinafter referred to as fats) in order to...
October 1, 2016
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO/FDIS 6883:2016); German and English version FprEN ISO 6883:2016
A description is not available for this item.
July 1, 2014
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2007)
This International Standard specifies a method for the determination of the conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as...

References

Advertisement