DIN EN ISO 6883

Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2007)

inactive
Buy Now
Organization: DIN
Publication Date: 1 July 2014
Status: inactive
Page Count: 14
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies a method for the determination of the conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as fats) in order to convert volume to mass or mass to volume.

The procedure is applicable only to fats in a liquid state.

The temperature of determination applied for any fat should be such that the fat does not deposit crystals at that temperature.

Document History

May 1, 2017
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2017)
This document specifies a method for the determination of the conventional mass per volume (“litre weight in air”) of animal and vegetable fats and oils (hereinafter referred to as fats) in order to...
October 1, 2016
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO/FDIS 6883:2016); German and English version FprEN ISO 6883:2016
A description is not available for this item.
DIN EN ISO 6883
July 1, 2014
Animal and vegetable fats and oils - Determination of conventional mass per volume (litre weight in air) (ISO 6883:2007)
This International Standard specifies a method for the determination of the conventional mass per volume ("litre weight in air") of animal and vegetable fats and oils (hereinafter referred to as...

References

Advertisement