DS/EN ISO 20471

High visibility clothing - Test methods and requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 February 2014
Status: active
Page Count: 62
ICS Code (Protective clothing): 13.340.10
scope:

ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the wearer in any light condition when viewed by operators of vehicles or other mechanized equipment during daylight conditions and under illumination of headlights in the dark. Performance requirements are included for colour and retroreflection as well as for the minimum areas and for the placement of the materials in protective clothing.

Document History

November 14, 2016
High visibility clothing – Test methods and requirements – Amendment 1 (ISO 20471:2013/Amd 1:2016)
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the...
DS/EN ISO 20471
February 3, 2014
High visibility clothing - Test methods and requirements
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the...
April 16, 2013
High visibility clothing - Test methods and requirements
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the...
High visibility clothing - Test methods and requirements (ISO 20471:2013/DAM 1:2015)
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the...
High visibility clothing – Test methods and requirements (ISO 20471:2013/FDAM 1:2016)
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the...
High visibility clothing - Test methods and requirements (ISO/FDIS 20471:2012)
This International Standard specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide...
High-visibility warning clothing for professional use - Test methods and requirements (ISO/DIS 20471:2011)
This International Standard specifies requirements for high-visibility clothing which is capable of signalling the user's presence visually, intended to provide conspicuity of the user in high-risk...
Advertisement