DSF/EN ISO 20471/PRA
High visibility clothing - Test methods and requirements (ISO 20471:2013/DAM 1:2015)
| Organization: | DS |
| Status: | pending |
| Page Count: | 7 |
| ICS Code (Protective clothing): | 13.340.10 |
scope:
ISO 20471:2013 specifies requirements for high visibility clothing which is capable of visually signalling the user's presence. The high visibility clothing is intended to provide conspicuity of the wearer in any light condition when viewed by operators of vehicles or other mechanized equipment during daylight conditions and under illumination of headlights in the dark. Performance requirements are included for colour and retroreflection as well as for the minimum areas and for the placement of the materials in protective clothing.
Document History