CEI EN 60243-1

Electric strength of insulating materials - Test methods Part 1: Tests at power frequencies

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: active
Page Count: 34
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.

This standard does not cover the testing of liquids and gases, although these are specified and used as impregnates or surrounding media for the solid insulating materials being tested.

NOTE Methods for the determination of breakdown voltages along the surfaces of solid insulating materials are included.

Document History

CEI EN 60243-1
July 1, 2014
Electric strength of insulating materials - Test methods Part 1: Tests at power frequencies
This part of IEC 60243 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not...
June 1, 1999
Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies
La presente Norma fornisce metodi di prova per la determinazione della rigidità dielettrica di breve periodo dei materiali isolanti solidi sottoposti a frequenza industriale.

References

Advertisement