ARMY - DA PAM 700-142

Instructions for Type Classification, Materiel Release, Fielding and Transfer

active, Most Current
Buy Now
Organization: ARMY
Publication Date: 1 July 2014
Status: active
Page Count: 68
scope:

Purpose This pamphlet provides procedures for policy set forth in AR 700-142. It contains instructions, process flows, reporting formats, and schedules used to carry out the policies of the Army's type classification, materiel release, fielding, and transfer processes. These procedures are intended to ensure that materiel is acceptable for Army use prior to procurement. Army materiel must be safe, suitable, and supportable. All necessary coordination for and documentation of the orderly and effective deployment and redeployment of Army equipment, including all necessary logistics support, and must be completed.

Applicability. This pamphlet applies to the Active Army, Army National Guard/ Army National Guard of the United States and the U.S. Army Reserve, unless otherwise stated. This pamphlet is applicable to all organizations and personnel involved in type classification, materiel release, fielding and transfer, production improve-ment,or displaced materiel systems developed, acquired, or used by the Army. During mobilization, procedures in this pamphlet may be modified to support policy changes as necessary.

Document History

January 22, 2020
Instructions for Type Classification, Materiel Release, Fielding and Transfer
Purpose This pamphlet provides procedures for policy set forth in AR 700–142. It contains instructions, process flows, reporting formats, and schedules used to carry out the policies of the Army’s...
DA PAM 700-142
July 1, 2014
Instructions for Type Classification, Materiel Release, Fielding and Transfer
Purpose This pamphlet provides procedures for policy set forth in AR 700–142. It contains instructions, process flows, reporting formats, and schedules used to carry out the policies of the Army's...
June 25, 2010
Instructions for Materiel Release, Fielding, and Transfer
Applicability. This pamphlet applies to the Active Army, the Army National Guard/Army National Guard of the United States and the U.S. Army Reserve, unless otherwise stated. It also applies to all...
August 2, 2004
INSTRUCTIONS FOR MATERIEL, RELEASE, FIELDING, AND TRANSFER
Purpose. This pamphlet provides procedures based on policy set forth in AR 700-142. It contains instructions, formats, reporting requirements, and schedules used to carry out the policies and...
January 15, 1998
INSTRUCTIONS FOR MATERIEL, RELEASE, FIELDING, AND TRANSFER
A description is not available for this item.

References

Advertisement