DOD - SMD 5962-14204

MICROCIRCUIT, LINEAR, PHASE LOCKED LOOP FREQUENCY SYNTHESIZER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 August 2014
Status: inactive
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

March 11, 2020
MICROCIRCUIT, LINEAR, PHASE LOCKED LOOP FREQUENCY SYNTHESIZER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-14204
August 12, 2014
MICROCIRCUIT, LINEAR, PHASE LOCKED LOOP FREQUENCY SYNTHESIZER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement