DOD - SMD 5962-95718

MICROCIRCUIT, DIGITAL, CMOS, LATCHUP RESISTANT PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 29 August 2014
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 21, 2019
MICROCIRCUIT, DIGITAL, CMOS, LATCHUP RESISTANT PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-95718
August 29, 2014
MICROCIRCUIT, DIGITAL, CMOS, LATCHUP RESISTANT PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 21, 2007
MICROCIRCUIT, DIGITAL, CMOS, LATCHUP RESISTANT PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
July 27, 1998
MICROCIRCUIT, DIGITAL, CMOS, PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON
DD Form 1695, APR 92 Previous editions are obsolete.
November 22, 1995
MICROCIRCUIT, DIGITAL, CMOS, PRIORITY INTERRUPT CONTROLLER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement