DS/ISO 17993

Water quality - Determination of 15 polycyclic aromatic hydrocarbons (PAH) in water by HPLC with fluorescence detection after liquid-liquid extraction

inactive, Most Current
Organization: DS
Publication Date: 30 April 2003
Status: inactive
Page Count: 30
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This standard specifies a method using high performance liquid chromatography (HPLC) with fluorescence detection after liquid-liquid extraction for the determination of 15 selected PAH (see table 1) in drinking and ground water in mass concentrations greater than 0,005 µg/L (for each single compound) and surface waters in mass concentrations above 0,01 µg/L. This method is, with some modification, also suitable for the analysis of waste water. This method may be applicable to other PAH, provided the method is validated for each case.

Document History

DS/ISO 17993
April 30, 2003
Water quality - Determination of 15 polycyclic aromatic hydrocarbons (PAH) in water by HPLC with fluorescence detection after liquid-liquid extraction
This standard specifies a method using high performance liquid chromatography (HPLC) with fluorescence detection after liquid-liquid extraction for the determination of 15 selected PAH (see table 1)...

References

Advertisement