ISO 10924-5

Road vehicles - Circuit breakers - Part 5: Circuit breakers with bolt with rated voltage of 450 V

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2016
Status: active
Page Count: 16
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 10924 specifies circuit breakers with rated voltage of 450 V for use in road vehicles. It establishes, for this circuit breaker type, the rated current, test procedures, performance requirements and dimensions.

This part of ISO 10924 is intended to be used in conjunction with ISO 10924-1 and with ISO 10924-2. The numbering of its clauses corresponds to that of ISO 10924-1 whose requirements are applicable, except where modified by requirements particular to this part of ISO 10924.

This part of ISO 10924 is applicable to circuit breakers with a rated voltage of 450 V d.c., a current rating of no greater than 300 A and a breaking capacity of 6 000 A.

Document History

ISO 10924-5
April 1, 2016
Road vehicles - Circuit breakers - Part 5: Circuit breakers with bolt with rated voltage of 450 V
This part of ISO 10924 specifies circuit breakers with rated voltage of 450 V for use in road vehicles. It establishes, for this circuit breaker type, the rated current, test procedures, performance...

References

Advertisement