ASD-STAN PREN 4644-131
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D Product standard
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 6 |
scope:
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle corresponding to this plug is defined in EN 4644-133.
Document History
ASD-STAN PREN 4644-131
August 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D Product standard
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous Part 131: Size 3 plug for rack and panel applications Product standard
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175...