ASD-STAN - PREN 4644-131
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous Part 131: Size 3 plug for rack and panel applications Product standard
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2010 |
| Status: | inactive |
| Page Count: | 6 |
scope:
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous.
The receptacle corresponding to this plug is defined in EN 4644-133.
Document History
August 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 131: Size 3 plug for rack and panel applications, class C and D Product standard
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts. The receptacle...
PREN 4644-131
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 Degrees C (or 125 Degrees C) continuous Part 131: Size 3 plug for rack and panel applications Product standard
This standard specifies the size 3 plug for rack and panel applications used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175...