ASD-STAN PREN 4644-133

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application, class C and D Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2014
Status: active
Page Count: 8
scope:

This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug corresponding to this receptacle is defined in EN 4644-131.

Document History

ASD-STAN PREN 4644-133
September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application, class C and D Product standard
This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 133: Size 3 receptacle for rack and panel application Product standard
This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature...

References

Advertisement