ASD-STAN - PREN 4644-133

Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 133: Size 3 receptacle for rack and panel application Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 September 2010
Status: inactive
Page Count: 8
scope:

This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature 175 °C (or 125 °C) continuous.

The plug corresponding to this receptacle is defined in EN 4644-131.

Document History

September 1, 2014
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous Part 133: Size 3 receptacle for rack and panel application, class C and D Product standard
This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts. The plug...
PREN 4644-133
September 1, 2010
Aerospace series Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 degrees C (or 125 degrees C) continuous Part 133: Size 3 receptacle for rack and panel application Product standard
This standard specifies the size 3 receptacle for rack and panel application used in the family of modular rectangular electrical and optical connector with rectangular inserts, operating temperature...

References

Advertisement