DS/EN 300066 V1.3.1

Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Float-free maritime satellite Emergency Position Indicating Radio Beacons (EPIRBs) operating in the 406,0 MHz to 406,1 MHz frequency band; Technical characteristics and methods of measurement

active, Most Current
Organization: DS
Publication Date: 13 August 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the COSPAS-SARSAT satellite system, concerning radio communications for the Global Maritime Distress and Safety System (GMDSS). The equipment covered by the present document operates in the 406,0 MHz 406,1 MHz frequency band, which is provided with a low power 121,5 MHz homing device. The present document covers also EPIRBs with integrated internal navigation device.

Document History

DS/EN 300066 V1.3.1
August 13, 2001
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Float-free maritime satellite Emergency Position Indicating Radio Beacons (EPIRBs) operating in the 406,0 MHz to 406,1 MHz frequency band; Technical characteristics and methods of measurement
The present document sets out the minimum performance requirements and technical characteristics for float-free satellite Emergency Position-Indicating Radio Beacons (EPIRB), operating in the...

References

Advertisement