SMPTE - ST 2019-1

VC-3 Picture Compression and Data Stream Format

inactive
Organization: SMPTE
Publication Date: 5 June 2014
Status: inactive
Page Count: 89
scope:

This standard specifies the compressed data format and decoding process for VC-3 compressed video data. VC-3 supports high definition YCBCR video data in both 8-bit and 10-bit sampling depths for 4:2:2 sampling of 1920x1080 and 1280x720 video rasters, as well as 4:2:2 1440x1080 and 960x720 rasters obtained from a 3/4 down sampling of 1920 and 1280 samples per line rasters, respectively. Additionally, progressive RGB video data in 10-bit sampling depth for 4:4:4 1920x1080 is supported.

VC-3 is an intra-frame compression format, with compressed frame sizes ranging from 188416 to 1835008 bytes per frame. The compression parameters are described by the contents of a header data region and attributes associated with a Compression ID described within this standard. The standard does not specify the encoding process nor does it define video frame rates although examples are used in this document.

Document History

January 1, 2023
VC-3 Picture Compression and Data Stream Format – Amendment 1
This Amendment to ST 2019-1:2016 extends the support for Alpha information to Compression IDs 1235 through 1260 (HD profile).
May 18, 2016
VC-3 Picture Compression and Data Stream Format
This standard specifies the compressed data format and decoding process for VC-3 compressed video data. VC-3 supports video up to 16384 x 16384 raster resolutions as YCBCR(A) (4:4:4(:4), 4:2:2(:4),...
ST 2019-1
June 5, 2014
VC-3 Picture Compression and Data Stream Format
This standard specifies the compressed data format and decoding process for VC-3 compressed video data. VC-3 supports high definition YCBCR video data in both 8-bit and 10-bit sampling depths for...
January 15, 2008
VC-3 Picture Compression and Data Stream Format
A description is not available for this item.

References

Advertisement