DS/EN ISO 16588

Water quality - Determination of six complexing agents - Gas-chromatographic method

active, Most Current
Buy Now
Organization: DS
Publication Date: 2 July 2004
Status: active
Page Count: 26
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample volume between 50 ml and 100 ml is used. The concentration range may change if diluted solutions are analysed. The method is applicable to drinking, ground, surface and waste water.

Document History

October 10, 2005
Water quality - Determination of six complexing agents - Gas-chromatographic method
This amendment adds an annex B.
DS/EN ISO 16588
July 2, 2004
Water quality - Determination of six complexing agents - Gas-chromatographic method
This standard specifies a method for the determination of the water-soluble organic complexing agents listed in Table 1 in the concentration range from 0,5 µg/l to 200 µg/l, if a sample volume...

References

Advertisement