ASTM D3296

Standard Specification for FEP-Fluorocarbon Tube

inactive
Buy Now
Organization: ASTM
Publication Date: 1 August 2014
Status: inactive
Page Count: 4
ICS Code (Plastics pipes): 23.040.20
scope:

The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene (FEP-fluorocarbon). This specification is for virgin material only and does not address recycled material as it is not appropriate for FEP tubing.

NOTE 1-Abbreviations are in accordance with Terminology D1600.

NOTE 2-There is no known ISO eqivalent to this standard.

The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

The following safety hazards caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

*A Summary of Changes section appears at the end of this standard

Document History

August 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
ASTM D3296
August 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
March 1, 2014
Standard Specification for FEP-Fluorocarbon Tube
The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
November 1, 2003
Standard Specification for FEP-Fluorocarbon Tube
Footnote * The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and...
November 1, 2003
Standard Specification for FEP-Fluorocarbon Tube
The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and hexafluoropropylene...
April 10, 1998
Standard Specification for FEP-Fluorocarbon Tube
1. Scope 1.1 The tubing is intended for electrical, mechanical, chemical, and medical applications manufactured from extrusion resins made from the copolymer of tetrafluoroethylene and...
January 1, 1993
Standard Specification for FEP-Fluorocarbon Tube
A description is not available for this item.
July 15, 1991
STANDARD SPECIFICATION FOR FEP-FLUOROCARBON TUBE
A description is not available for this item.
April 15, 1991
STANDARD SPECIFICATION FOR FEP-FLUOROCARBON TUBE
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR FEP-FLUOROCARBON TUBE
A description is not available for this item.
June 26, 1981
STANDARD SPECIFICATION FOR FEP-FLUOROCARBON TUBE (R 1988) (E1-1988)
A description is not available for this item.

References

Advertisement