DSF/ISO/FDIS 18835
Inhalational anaesthesia systems -- Draw-over anaesthetic systems
| Organization: | DS |
| Status: | pending |
| Page Count: | 31 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This International Standard specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalation anaesthesia. Requirements are included to allow the use of these systems with both non-flammable and flammable anaesthetic agents. This International Standard also includes requirements for a bellows-type manual ventilator. NOTE 1 Requirements for automatic anaesthetic ventilators are covered by ISO 80601-2-13. NOTE 2 Requirements for operator-powered self-inflating bags are covered by ISO 10651-4. This International Standard does not specify requirements for monitoring of the equipment or the patient.
Document History