DS/ISO 18835
Inhalational anaesthesia systems - Draw-over anaesthetic systems
| Organization: | DS |
| Publication Date: | 15 April 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
ISO 18835:2015 specifies basic safety and essential performance requirements for anaesthetic systems utilizing the draw-over method to provide inhalational anaesthesia. Requirements are included to allow the use of these systems with both non-flammable and flammable anaesthetic agents. ISO 18835:2015 also includes requirements for a bellows-type manual ventilator. NOTE 1 Requirements for automatic anaesthetic ventilators are covered by ISO 80601‑2-13. NOTE 2 Requirements for operator-powered self-inflating bags are covered by ISO 10651‑4. ISO 18835:2015 does not specify requirements for monitoring of the equipment or the patient.
Document History