DSF/EN 55016-1-5

Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz

inactive
Organization: DS
Status: inactive
Page Count: 95
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics, calibration site verification procedure and site compliance criteria. Further information on calibration site requirements, test antenna considerations and the theory of antennas and site attenuation is provided in informative annexes. Measurement instrumentation specifications are given in CISPR 16-1-1 and CISPR 16-1-4. Further information and background on uncertainties in general is given in CISPR 16-4-1, which may be helpful in establishing uncertainty estimates for the calibration processes of antennas. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance. This first edition of CISPR 16-1-5, together with CISPR 16-1-1, CISPR 16-1-2, CISPR 16-1-3 and CISPR 16-1-4, cancels and replaces the second edition of CISPR 16-1, published in 1999, amendment 1 (2002) and amendment 2 (2003). It contains the relevant clauses of CISPR 16-1 without technical changes.

Document History

September 21, 2020
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
May 29, 2017
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
October 27, 2015
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
January 4, 2013
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
November 15, 2004
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration test sites for 30 MHz to 1000 MHz
This part of CIPSR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
DSF/EN 55016-1-5
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1000 MHz
This part of CIPSR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Specification for radio disturbance and immunity measuring apparatus and methods -- Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1 000 MHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Specification for radio disturbance and immunity measuring apparatus and methods - Part 1-5: Radio disturbance and immunity measuring apparatus - Antenna calibration test sites for 30 MHz to 1000 MHz
This part of CIPSR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...
Advertisement