DS/EN 55016-1-5
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
| Organization: | DS |
| Publication Date: | 27 October 2015 |
| Status: | active |
| Page Count: | 99 |
| ICS Code (Immunity): | 33.100.20 |
| ICS Code (Emission): | 33.100.10 |
scope:
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics, calibration site verification procedure and site compliance criteria. Further information on calibration site requirements, test antenna considerations and the theory of antennas and site attenuation is provided in informative annexes. Measurement instrumentation specifications are given in CISPR 16-1-1 and CISPR 16-1-4. Further information and background on uncertainties in general is given in CISPR 16-4-1, which may be helpful in establishing uncertainty estimates for the calibration processes of antennas. CISPR 16-1 has been reorganised into 5 parts, to accommodate growth and easier maintenance. This first edition of CISPR 16-1-5, together with CISPR 16-1-1, CISPR 16-1-2, CISPR 16-1-3 and CISPR 16-1-4, cancels and replaces the second edition of CISPR 16-1, published in 1999, amendment 1 (2002) and amendment 2 (2003). It contains the relevant clauses of CISPR 16-1 without technical changes.
Document History