ISO 6806
Rubber hoses and hose assemblies for use in oil burners - Specification
| Organization: | ISO |
| Publication Date: | 15 September 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Liquid and solid fuel burners): | 27.060.10 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified.
- Type 1: Hose assemblies for flux and reflux, but not for insertion between the oil burner pump and the atomizing connection; maximum working pressure 1,0 MPa (10 bar); maximum oil temperature 1000C.
- Type 2: Hose assemblies for insertion between the oil burner pump and the atomizing connection; working pressure 4,0 MPa (40 bar); maximum oil temperature 1000C.
NOTE The hose assemblies specified in this International Standard are not intended to be used, without special assessment, for purposes other than oil burner installations.
Document History