ISO 6806

Rubber Hoses and Hose Assemblies for Use in Oil Burners - Specification

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1992
Status: inactive
Page Count: 10
ICS Code (Liquid and solid fuel burners): 27.060.10
ICS Code (Hoses): 83.140.40

Document History

June 1, 2017
Rubber hoses and hose assemblies for use in oil burners - Specification
This document specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. — Type 1: Hose assemblies for...
September 15, 2014
Rubber hoses and hose assemblies for use in oil burners - Specification
This International Standard specifies the minimum requirements for rubber hoses and hose assemblies for use in oil burners. The following two types of hose assembly are specified. - Type 1: Hose...
ISO 6806
January 1, 1992
Rubber Hoses and Hose Assemblies for Use in Oil Burners - Specification
A description is not available for this item.

References

Advertisement