DIN 89320

Double-pole contact inserts with protective contact for watertight plug and socket devices - DC 10 A, AC 16, 250 V

inactive
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 15
ICS Code (Plugs, socket-outlets, couplers): 29.120.30

Document History

March 1, 2016
Double-pole contact inserts with protective contact for watertight plug and socket devices - DC 10 A, AC 16, 250 V
Diese Norm gilt für Kontakteinsätze, die für Steckdosen nach DIN 89262 und DIN 89263, für Kupplungen nach DIN 89266 und für Stecker nach DIN 89267 bestimmt sind. Sie sind für elektrische Anlagen auf...
DIN 89320
October 1, 2014
Double-pole contact inserts with protective contact for watertight plug and socket devices - DC 10 A, AC 16, 250 V
A description is not available for this item.
June 1, 1993
Double-pole contact inserts for watertight plug- and socket devices with earthing contact, 10 A d.c., 16 A a.c., 250 V
A description is not available for this item.
Advertisement