DIN EN ISO 17225-1
Solid biofuels - Fuel specifications and classes - Part 1: General requirements (ISO 17225-1:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This part of ISO 17225 determines the fuel quality classes and specifications for solid biofuels of raw and processed materials originating from
a) forestry and arboriculture;
b) agriculture and horticulture;
c) aquaculture.
Chemically treated material may not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values (see Annex B) or higher than typical values of the country of origin.
NOTE Raw and processed material includes woody, herbaceous, fruit, aquatic biomass and biodegradable waste originating from above sectors.
Document History