DIN EN 2226
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel X105CrMo17 (1.4125)
Hardened and tempered
Hand and die forgings
De ≤ 150 mm
for aerospace applications.
NOTE Other common designation:
UNS: S44004,
AISI: 440C, XDBD.
Document History
February 1, 2015
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014
This European Standard specifies the requirements relating to:
Steel X105CrMo17 (1.4125)
Hardened and tempered
Hand and die forgings
De ≤ 150 mm
for aerospace applications.
NOTE Other common...
DIN EN 2226
October 1, 2014
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014
This European Standard specifies the requirements relating to:
Steel X105CrMo17 (1.4125)
Hardened and tempered
Hand and die forgings
De ≤ 150 mm
for aerospace applications.
NOTE Other common...
March 1, 2013
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version FprEN 2226:2012
A description is not available for this item.