DIN EN 2226

Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2015
Status: active
Page Count: 18
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel X105CrMo17 (1.4125)

Hardened and tempered

Hand and die forgings

 De ≤ 150 mm

 for aerospace applications.

NOTE Other common designation:

UNS: S44004,

AISI: 440C, XDBD.

Document History

DIN EN 2226
February 1, 2015
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014
This European Standard specifies the requirements relating to: Steel X105CrMo17 (1.4125) Hardened and tempered Hand and die forgings  De ≤ 150 mm  for aerospace applications. NOTE Other common...
October 1, 2014
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version EN 2226:2014
This European Standard specifies the requirements relating to: Steel X105CrMo17 (1.4125) Hardened and tempered Hand and die forgings De ≤ 150 mm for aerospace applications. NOTE Other common...
March 1, 2013
Aerospace series - Steel X105CrMo17 (1.4125) - Hardened and tempered - Hand and die forgings - De ≤ 150 mm; German and English version FprEN 2226:2012
A description is not available for this item.

References

Advertisement