DIN EN 62056-6-2

Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes (IEC 62056-6-2:2013); English version EN 62056-6-2:2013

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2014
Status: inactive
Page Count: 201
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (IT applications in other fields): 35.240.99
scope:

This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.

Document History

June 1, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes (IEC 62056-6-2:2016); English version EN 62056-6-2:2016
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
May 1, 2015
Electricity Metering Data Exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes (IEC 13/1573/CDV:2014); English version EN 62056-6-2:2013/FprA1:2014
A description is not available for this item.
DIN EN 62056-6-2
October 1, 2014
Electricity metering data exchange - The DLMS/COSEM suite - Part 6-2: COSEM interface classes (IEC 62056-6-2:2013); English version EN 62056-6-2:2013
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
October 1, 2011
Electricity Metering Data Exchange - The DLMS/COSEM Suite - Part 6.2: COSEM Interface classes (IEC 13/1466/CDV:2010); English version FprEN 62056-6-2:2010
A description is not available for this item.

References

Advertisement