DOD - SMD 5962-06202

MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 9 September 2014
Status: inactive
Page Count: 32
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 16, 2021
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 8, 2020
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
April 6, 2015
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-06202
September 9, 2014
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
May 5, 2008
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 26, 2006
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
February 14, 2006
MICROCIRCUIT, LINEAR, DUAL DRIVER AND RECEIVER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement