DOD - SMD 5962-95785
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, HIGH SPEED CMOS, 8-BIT SERIAL-IN/PARALLEL-OUT SHIFT REGISTER, MONOLITHIC SILICON
Organization: | DOD |
Publication Date: | 9 September 2014 |
Status: | active |
Page Count: | 23 |
scope:
This drawing documents two product assurance class levels consisting of high reliability device class Q and space application device class V. A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.