ISO 14817-2

Intelligent transport systems - ITS central data dictionaries - Part 2: Governance of the Central ITS Data Concept Registry

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 October 2015
Status: active
Page Count: 30
ICS Code (Transport in general): 03.220.01
ICS Code (IT applications in transport): 35.240.60
scope:

This part of ISO 14817 specifies the registration process to enter data concepts into the Central ITS Data Concept Registry (CIDCR).

The CIDCR is designed to include data concepts that conform to ISO 14817-1. These data concepts may be derived from the system architecture defined in ISO 14813, but may also support data concepts

Document History

ISO 14817-2
October 15, 2015
Intelligent transport systems - ITS central data dictionaries - Part 2: Governance of the Central ITS Data Concept Registry
This part of ISO 14817 specifies the registration process to enter data concepts into the Central ITS Data Concept Registry (CIDCR). The CIDCR is designed to include data concepts that conform to...

References

Advertisement