DOD - SMD 5962-07218

MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 11 September 2014
Status: inactive
Page Count: 19
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuit die conforming to this drawing are intended for use in microcircuits built in accordance with MIL-PRF-38535 or MIL-PRF-38534 for government microcircuit applications... View More

Document History

April 17, 2020
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-07218
September 11, 2014
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
March 17, 2009
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 8, 2008
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 17, 2007
MICROCIRCUIT, LINEAR, RADIATION HARDENED, ULTRA HIGH FREQUENCY, NPN-PNP COMBINATION TRANSISTOR ARRAY, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement