ASD-STAN PREN 2997-014

Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 014: Square flange receptacle with integrated accessory Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 September 2014
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of square flange mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring.

It applies to class defined in Table 3.

For contacts, filler plugs associated with this receptacle see EN 2997-002. For plugs see EN 2997-008 and EN 2997-016 and for protective covers, see EN 2997-009.

Document History

ASD-STAN PREN 2997-014
September 1, 2014
Aerospace series Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures – 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 014: Square flange receptacle with integrated accessory Product standard
This standard specifies the characteristics of square flange mounted receptacles with integrated accessory in the family of circular electrical connectors coupled by threaded ring. It applies to...
December 15, 2009
Aerospace series Connectors, electrical, circular, coupled be threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 degree C to 175 degree C continuous, 200 degree C continuous, 260 degree C peak Part 014: Square flange receptacle with integrated accessory Product standard
A description is not available for this item.

References

Advertisement