NPFC - MIL-M-38510/79
MICROCIRCUITS, DIGITAL, BIPOLAR, SCHOTTKY TTL, DATA SELECTORS/MULTIPLEXERS WITH THREE-STATE OUTPUTS, MONOLITHIC SILICON
| Organization: | NPFC |
| Publication Date: | 5 November 1987 |
| Status: | inactive |
| Page Count: | 64 |
scope:
This specification covers the detail requirements for monolithic silicon, Schottky TTL, data selectors/multiplexe
The complete part number shall be in accordance with MIL-M-38510, and as specified herein.
The device type shall be as follows:
Device type Circuit
01 8-input, data selector/multiplexer
The device class shall be the product assurance level as defined in MIL-M-38510.
The case outline shall be designated as follows:
Outline letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package 2 C-2 (20-terminal, .350" × .350"), square chip carrier package X C-2A (20-terminal, .350" × .350"), square chip carrier package
Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.2 V dc at −18 mA to +5.5 V dc Storage temperature range - - - - - - - - - −65°C to +150°C
Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.
Maximum power dissipation (PD) 1/: Device types 01 and 02- - - - - - - - - 385 mW Device type 03- - - - - - - - - - - - - 430 mW Device type 04- - - - - - - - - - - - - 336 mW Device type 05- - - - - - - - - - - - - 468 mW Device type 06- - - - - - - - - - - - - 545 mW Device type 07- - - - - - - - - - - - - 479 mW Device type 08- - - - - - - - - - - - - 550 mW Lead temperature (soldering, 10 seconds)- 300°C Thermal resistance, junction-to-case (θJC): Cases E, F, 2, and X- - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ) 2/ - - - - - - +175°C
Supply voltage (VCC)- - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) 3/- 0.8 V dc Case operating temperature range (TC) - - −55°C to +125°C
intended Use:
Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History