CENELEC - EN 62047-21

Semiconductor devices - Micro-electromechanical devices - Part 21: Test method for Poisson's ratio of thin film MEMS materials

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2014
Status: active
Page Count: 18
ICS Code (Other semiconductor devices): 31.080.99
scope:

This part of IEC 62047 specifies the determination of Poisson's ratio from the test results obtained by the application of uniaxial and biaxial loads to thin-film micro-electromechanical systems (MEMS) materials with lengths and widths less than 10 mm and thicknesses less than 10 μm.

Document History

EN 62047-21
September 1, 2014
Semiconductor devices - Micro-electromechanical devices - Part 21: Test method for Poisson's ratio of thin film MEMS materials
This part of IEC 62047 specifies the determination of Poisson's ratio from the test results obtained by the application of uniaxial and biaxial loads to thin-film micro-electromechanical systems...

References

Advertisement