DOD - SMD 5962-94717

MICROCIRCUIT, DIGITAL, CMOS 64K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 1 October 2014
Status: active
Page Count: 13
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94717
October 1, 2014
MICROCIRCUIT, DIGITAL, CMOS 64K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
April 21, 2006
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 16, 2001
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
A description is not available for this item.
March 10, 1995
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 64K X 1-BIT SERIAL CONFIGURATION PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement