DSF/FPREN 61169-47

Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)

pending
Organization: DS
Status: pending
Page Count: 24
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick). It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:1992, applicable to all DS relating to type F135 Quick connectors.

Document History

July 30, 2015
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface dimensions with...
December 11, 2012
Radio-frequency connectors – Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...
DSF/FPREN 61169-47
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...
Radio-frequency connectors -- Part 47: Sectional specification - Radio-frequency coaxial connectors with clamp coupling, typically for use in 75 O cable networks (type F-Quick)
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling,...
Advertisement