DS/EN 61169-47
Radio-frequency connectors - Part 47: Sectional specification for radio-frequency coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick)
| Organization: | DS |
| Publication Date: | 30 July 2015 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
for the preparation of detail specifications (DS) for RF coaxial connectors with clamp coupling, typically for use in 75 Ω cable networks (type F-Quick). It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:2013, applicable to all DS relating to type F-Quick connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements. NOTE This interface is typically used for indoor connections, which are easily disconnected and reconnected. The typical application is for F-type coaxial receiver leads or F-type coaxial patch cables. The interface may also be known as a Push-on connector. It is preferred to use the fixed (screwed) connectors type F according to IEC 61169-24:2009.
Document History