DSF/FPREN 61169-52

Radio-frequency connectors -- Part 52: Sectional specification for series MMCX RF coaxial connectors

pending
Organization: DS
Status: pending
Page Count: 28
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling, typically for use in 50 O cable networks (MMCX). It prescribes mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series MMCX RF connectors.

Document History

October 21, 2015
Radio-frequency connectors - Part 52: Sectional specification for series MMCX RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling,...
DSF/FPREN 61169-52
Radio-frequency connectors -- Part 52: Sectional specification for series MMCX RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling,...
Advertisement