DS/EN 61169-52

Radio-frequency connectors - Part 52: Sectional specification for series MMCX RF coaxial connectors

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 October 2015
Status: active
Page Count: 31
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling, typically for use in 50 Ohms cable networks (MMCX). It prescribes mating face dimensions for general purpose connectors grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series MMCX RF connectors. This specification indicates recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H. The MMCX miniature snap-on coupling structure series R.F. coaxial connector with the characteristic of normative impedance 50 Ohms are used with various kinds of R.F cables and strips. The operating frequency limit is up to 6 GHz. NOTE Metric dimension are original dimensions. All undimensioned pictorial configurations are for reference purpose only.

Document History

DS/EN 61169-52
October 21, 2015
Radio-frequency connectors - Part 52: Sectional specification for series MMCX RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling,...
Radio-frequency connectors -- Part 52: Sectional specification for series MMCX RF coaxial connectors
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors with snap-on coupling,...

References

Advertisement