CEI EN 62271-100
High-voltage switchgear and controlgear Part 100: Alternating-current circuit-breakers
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
scope:
Replace, in the existing Note 1, "non-simu0ltaneity" by "non-simultaneity".
Replace the existing eighth paragraph by the following new paragraph:
This standard does not cover self-tripping circuit-breakers with tripping devices that cannot be made inoperative during testing.
Document History
September 1, 2019
High-voltage switchgear and controlgear Part 100: Alternating-current circuit-breakers
A description is not available for this item.
March 1, 2019
High-voltage switchgear and controlgear Part 100: Alternating current circuit-breakers
A description is not available for this item.
CEI EN 62271-100
August 1, 2014
High-voltage switchgear and controlgear Part 100: Alternating-current circuit-breakers
Replace, in the existing Note 1, "non-simu0ltaneity" by "non-simultaneity".
Replace the existing eighth paragraph by the following new paragraph:
This standard does not cover self-tripping...
April 1, 2013
Apparecchiatura ad alta tensione Parte 100: Interruttori a corrente alternata
This part of IEC 62271 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V....
July 1, 2007
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
La presente Variante aggiorna e completa la Norma base per quanto riguarda gli interruttori con tensione nominale da 1 kV a 100 kV, limiti esclusi. A tale scopo sono stati principalmente modificati...
May 1, 2005
High-voltage switchgear and controlgear - Part 100: High-voltage alternating-current circuit-breakers
La presente Norma si applica agli interruttori a corrente alternata, progettati per installazione all’interno o all’esterno e per funzionamento a frequenza di 50 Hz e 60 Hz in sistemi a tensione...